web counter

International Rectifier HEXFET series Power MOSFETs for a wide range of applications

Features and Applications of HEXFET series Power MOSFETs for a wide range of applications

The purpose of this article is to briefly illustrate what is possible with Power MOSFETs for a wide range of applications and the features and applications of these Power MOSFETs manufactured by International Rectifier under the HEXFET series.

Applications

  • Power delivery
  • Lighting
  • Industrial transport (non-car & non-light truck)
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
IRFR13N20DPBF-IRMOSFET N-CH 200V 13A DPAK0RFQ
AUIRFS3006-7P-IRPFET, 240A I(D), 60V, 0.0021OHM,0RFQ
AUIRLR3105TRLAUTOMOTIVE HEXFET N-CHANNEL0RFQ
AUIRFR3710ZTRLAUTOMOTIVE HEXFET N CHANNEL0RFQ
IRFHM8337TRPBF-IRMOSFET N-CH 30V 12A 8PQFN DL0RFQ
IRFHM8342TRPBF-IRMOSFET N-CH 30V 10A/28A 8PQFN DL0RFQ
IRFS33N15DTRLP-IRMOSFET N-CH 150V 33A TO263-3-20RFQ
AUIRFS3006-7TRLAUTOMOTIVE HEXFET N CHANNEL0RFQ
AUIRFP064N-IRAUTOMOTIVE HEXFET N CHANNEL0RFQ
AUIRF1010EZAUTOMOTIVE HEXFET N CHANNEL0RFQ
AUIRFR1010ZTRLAUTOMOTIVE N CHANNEL0RFQ
AUIRF1405ZL-308AUTOMOTIVE HEXFET N CHANNEL0RFQ
AUIRFS3207ZTRLAUTOMOTIVE HEXFET N CHANNEL0RFQ
AUIRFSL4010AUTOMOTIVE POWER MOSFET0RFQ
IRFI7536GPBF-IRHEXFET N-CHANNEL POWER MOSFET0RFQ
AUIRFR3504ZTRLMOSFET N-CH 40V 42A DPAK0RFQ
AUIRFS3107-7TRLMOSFET N-CH 75V 240A D2PAK0RFQ
AUIRFS30067PMOSFET N-CH 60V 240A D2PAK0RFQ
AUIRLR2905ZTRLMOSFET N-CH 55V 42A DPAK0RFQ
AUIRL3705ZLMOSFET N-CH 55V 75A TO2620RFQ
Technical Documents

Sorry, No Data.

In this video we will be having a closer look on how to drive MOSFETs. That means I will show you different examples on how to turn on/off a MOSFET with a microcontroller. We will investigate why and how much gate current is flowing and how the gate capacitance pretty much forces us to use a MOSFET driver at some point.

Here is why MOSFET drivers are sometimes essential! || MOSFET Driver Part 1 (Driver, Bootstrapping)


Power MOSFETs are used to switch and control high power loads in a variety of applications. They are made using a variety of materials, including silicon, silicon carbide (SiC), and gallium nitride (GaN), which allows them to operate at high frequencies and high temperatures while minimizing power loss. Power MOSFETs are typically packaged in a TO-220 or TO-247 package, but smaller packages like DPAK and PowerPAK are also available for space-constrained designs. Power MOSFETs may also include features like built-in protection circuits, such as overvoltage and overtemperature protection, to ensure safe operation.

Features

The main features of Power MOSFETs for a wide range of applications may be summarized as follows:

1. Low on-resistance: Power MOSFETs have a low on-resistance, which reduces power dissipation and improves efficiency.

2. High switching speed: Power MOSFETs have a fast switching speed, which allows for high-frequency operation and fast response times.

3. High blocking voltage: Power MOSFETs can handle high voltage levels, making them suitable for use in high-power applications.

4. Low gate drives requirements: Power MOSFETs have low gate capacitance and voltage requirements, making them easy to drive and reducing the size of the control circuitry.

5. Low gate charge: Power MOSFETs have a low gate charge, which reduces switching losses and improves efficiency.

6. High thermal efficiency: Power MOSFETs have a low junction-to-case thermal resistance, which allows for efficient heat dissipation and reduces the need for additional cooling.

7. Avalanche ruggedness: Power MOSFETs are designed to withstand voltage spikes and other transient events without damage, improving reliability in harsh environments.

8. Multiple package options: Power MOSFETs are available in a variety of package options, including surface-mount and through-hole options, to suit different applications.

9. Wide temperature range: Power MOSFETs can operate over a wide temperature range, making them suitable for use in both high-temperature and low-temperature environments.

Applications

  • Power supplies (AC-DC and DC-DC converters)

  • Motor control (industrial, automotive, and robotics)

  • Lighting (LED drivers and ballasts)

  • Audio amplifiers (class D amplifiers)

  • Switching regulators

  • Power inverters

  • Solar inverters

  • Battery management systems

  • Electric vehicle charging stations

  • Telecom and networking equipment

HEXFET power MOSFETs are used in a wide range of applications, including power supplies, motor drives, inverters, switching regulators, and DC-DC converters.


Frequently Asked Questions

What are the advantages of using HEXFET power MOSFETs in power supply designs?

Some of the advantages of using HEXFET power MOSFETs in power supply designs include high efficiency, low power dissipation, and high reliability.

What is the typical voltage range for HEXFET power MOSFETs?

The voltage range for HEXFET power MOSFETs can vary depending on the specific product, but typically ranges from 20V to 1000V.

How do HEXFET power MOSFETs compare to other types of power transistors?

Compared to bipolar junction transistors (BJTs) and insulated gate bipolar transistors (IGBTs), HEXFET power MOSFETs have lower on-state resistance, faster switching speeds, and higher input impedance.